NationSkander California Corporation HK1712 Needle Bearing 17x23x12 TLA1712Z Kit8628

Description
Needle Roller Bearing Shell Type HK1712, this is a popular size that could be used in many application that uses this size 17mm x 23mm x 12mm. Item: HK1712 Roller Bearing Type: Needle Roller Bearing Size: 17mm x 23mm x 12mm Basic Dynamic Load Rating: 810 KGF Basic Static Load Rating: 1,110 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1712, this is a popular size that could be used in many application that uses this size 17mm x 23mm x 12mm. Item: HK1712 Roller Bearing Type: Needle Roller Bearing Size: 17mm x 23mm x 12mm Basic Dynamic Load Rating: 810 KGF Basic Static Load Rating: 1,110 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1712 Needle Bearing 17x23x12 TLA1712Z - Kit8628 - NationSkander California Corporation
Anaheim, CA, USA
HK1712 Needle Bearing 17x23x12 TLA1712Z
Kit8628
HK1712 Needle Bearing 17x23x12 TLA1712Z Kit8628
Needle Roller Bearing Shell Type HK1712, this is a popular size that could be used in many application that uses this size 17mm x 23mm x 12mm. Item: HK1712 Roller Bearing Type: Needle Roller Bearing Size: 17mm x 23mm x 12mm Basic Dynamic Load Rating: 810 KGF Basic Static Load Rating: 1,110 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1712, this is a popular size that could be used in many application that uses this size 17mm x 23mm x 12mm.

  • Item: HK1712 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 17mm x 23mm x 12mm
  • Basic Dynamic Load Rating: 810 KGF
  • Basic Static Load Rating: 1,110 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8628
Product Name HK1712 Needle Bearing 17x23x12 TLA1712Z
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-32 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details