NationSkander California Corporation RCB162117 One Way Needle Bearing/Clutch 1 Kit8661

Description
Needle Roller Bearing Shell Type RCB162117, this is a popular size that could be used in many applications that uses this size 1" x 1-5/16" x 1-1/16" Inch. Item: RCB162117 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 1" Inch OD (outer diameter): 1 5/16" Inch Width/Height/thickne ss: 1 1/16" Inch Size: 1" x 1 5/16" x 1 1/16" Inch Quantity: One Bearing
Description
Needle Roller Bearing Shell Type RCB162117, this is a popular size that could be used in many applications that uses this size 1" x 1-5/16" x 1-1/16" Inch. Item: RCB162117 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 1" Inch OD (outer diameter): 1 5/16" Inch Width/Height/thickne ss: 1 1/16" Inch Size: 1" x 1 5/16" x 1 1/16" Inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
RCB162117 One Way Needle Bearing/Clutch 1 - Kit8661 - NationSkander California Corporation
Anaheim, CA, USA
RCB162117 One Way Needle Bearing/Clutch 1
Kit8661
RCB162117 One Way Needle Bearing/Clutch 1 Kit8661
Needle Roller Bearing Shell Type RCB162117, this is a popular size that could be used in many applications that uses this size 1" x 1-5/16" x 1-1/16" Inch. Item: RCB162117 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 1" Inch OD (outer diameter): 1 5/16" Inch Width/Height/thickne ss: 1 1/16" Inch Size: 1" x 1 5/16" x 1 1/16" Inch Quantity: One Bearing

Needle Roller Bearing Shell Type RCB162117, this is a popular size that could be used in many applications that uses this size 1" x 1-5/16" x 1-1/16" Inch.

  • Item: RCB162117 Roller Bearing
  • Type: Needle Roller Bearing
  • ID (inner diameter)/Bore: 1" Inch
  • OD (outer diameter): 1 5/16" Inch
  • Width/Height/thickness: 1 1/16" Inch
  • Size: 1" x 1 5/16" x 1 1/16" Inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8661
Product Name RCB162117 One Way Needle Bearing/Clutch 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 2482939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details