NationSkander California Corporation NA6906UU Needle Roller Bearing 30x47x31 Kit7897

Description
Machined needle roller bearing NA6906UU, the inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm. Item: NA6906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 31mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 31mm outer ring: 30mm Size: 30mm x 47mm x 31mm Quantity: One Bearing Basic Dynamic Load Rating: 4,090 KGF Basic Static Load Rating: 6,430 KGF Dimensions d dr D B B1 30mm 35mm 47mm 30mm 31mm
Description
Machined needle roller bearing NA6906UU, the inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm. Item: NA6906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 31mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 31mm outer ring: 30mm Size: 30mm x 47mm x 31mm Quantity: One Bearing Basic Dynamic Load Rating: 4,090 KGF Basic Static Load Rating: 6,430 KGF Dimensions d dr D B B1 30mm 35mm 47mm 30mm 31mm

Suppliers

Company
Product
Description
Supplier Links
NA6906UU Needle Roller Bearing 30x47x31 - Kit7897 - NationSkander California Corporation
Anaheim, CA, USA
NA6906UU Needle Roller Bearing 30x47x31
Kit7897
NA6906UU Needle Roller Bearing 30x47x31 Kit7897
Machined needle roller bearing NA6906UU, the inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm. Item: NA6906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 31mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 31mm outer ring: 30mm Size: 30mm x 47mm x 31mm Quantity: One Bearing Basic Dynamic Load Rating: 4,090 KGF Basic Static Load Rating: 6,430 KGF Dimensions d dr D B B1 30mm 35mm 47mm 30mm 31mm

Machined needle roller bearing NA6906UU, the inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm.

  • Item: NA6906UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 30mm x 47mm x 31mm /Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 47mm
  • inner ring: 31mm
  • outer ring: 30mm
  • Size: 30mm x 47mm x 31mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 4,090 KGF
  • Basic Static Load Rating: 6,430 KGF
    Dimensions
    ddrDBB1
    30mm35mm47mm30mm31mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7897
Product Name NA6906UU Needle Roller Bearing 30x47x31
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details