NationSkander California Corporation NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze Kit10472

Description
NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm. Item: NU307MY Cylindrical Roller Bearings Dimensions: 35*80*21 mm/Metric Dynamic load rating Cr: 49,500 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 9,500 RPM
Description
NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm. Item: NU307MY Cylindrical Roller Bearings Dimensions: 35*80*21 mm/Metric Dynamic load rating Cr: 49,500 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 9,500 RPM

Suppliers

Company
Product
Description
Supplier Links
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze - Kit10472 - NationSkander California Corporation
Anaheim, CA, USA
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze
Kit10472
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze Kit10472
NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm. Item: NU307MY Cylindrical Roller Bearings Dimensions: 35*80*21 mm/Metric Dynamic load rating Cr: 49,500 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 9,500 RPM

NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm.

  • Item: NU307MY Cylindrical Roller Bearings
  • Dimensions: 35*80*21 mm/Metric
  • Dynamic load rating Cr: 49,500 N
  • Static load rating Cor: 47,000 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
    • Oil Lubrication: 9,500 RPM
Supplier's Site
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze - Kit10472 - NationSkander California Corporation
Anaheim, CA, USA
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze
Kit10472
NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze Kit10472
NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm. Item: NU307MY Cylindrical Roller Bearings Dimensions: 35*80*21 mm/Metric Dynamic load rating Cr: 49,500 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 9,500 RPM

NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY width is 21mm.

  • Item: NU307MY Cylindrical Roller Bearings
  • Dimensions: 35*80*21 mm/Metric
  • Dynamic load rating Cr: 49,500 N
  • Static load rating Cor: 47,000 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
    • Oil Lubrication: 9,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10472
Product Name NU307MY Nachi Cylindrical Roller Bearing 35x80x21 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details