NationSkander California Corporation RNA4901UU Needle roller bearing 16x24x13 Kit7910

Description
Machined needle roller bearing RNA4901UU , the inner diameter is 16mm, the outer diameter is 24mm and width is 13mm. Item: RNA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 16mm x 24mm x 13mm /Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 24mm Width/Height/thickne ss: 13mm Size: 16mm x 24mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 860 KGF Basic Static Load Rating: 950 KGF Dimensions dr D B 16mm 24mm 13mm
Description
Machined needle roller bearing RNA4901UU , the inner diameter is 16mm, the outer diameter is 24mm and width is 13mm. Item: RNA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 16mm x 24mm x 13mm /Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 24mm Width/Height/thickne ss: 13mm Size: 16mm x 24mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 860 KGF Basic Static Load Rating: 950 KGF Dimensions dr D B 16mm 24mm 13mm

Suppliers

Company
Product
Description
Supplier Links
RNA4901UU Needle roller bearing 16x24x13 - Kit7910 - NationSkander California Corporation
Anaheim, CA, USA
RNA4901UU Needle roller bearing 16x24x13
Kit7910
RNA4901UU Needle roller bearing 16x24x13 Kit7910
Machined needle roller bearing RNA4901UU , the inner diameter is 16mm, the outer diameter is 24mm and width is 13mm. Item: RNA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 16mm x 24mm x 13mm /Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 24mm Width/Height/thickne ss: 13mm Size: 16mm x 24mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 860 KGF Basic Static Load Rating: 950 KGF Dimensions dr D B 16mm 24mm 13mm

Machined needle roller bearing RNA4901UU , the inner diameter is 16mm, the outer diameter is 24mm and width is 13mm.

  • Item: RNA4901UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 16mm x 24mm x 13mm /Metric
  • ID (inner diameter)/Bore: 16mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 13mm
  • Size: 16mm x 24mm x 13mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 860 KGF
  • Basic Static Load Rating: 950 KGF
    Dimensions
    drDB
    16mm24mm13mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7910
Product Name RNA4901UU Needle roller bearing 16x24x13
Unlock Full Specs
to access all available technical data

Similar Products

.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details