NationSkander California Corporation 10 Bearing 7x11 Open 7x11x2.5 Kit6964

Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 7x11 Open 7x11x2.5 - Kit6964 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 7x11 Open 7x11x2.5
Kit6964
10 Bearing 7x11 Open 7x11x2.5 Kit6964
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 7mm x 11mm x 2.5mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit6964
Product Name 10 Bearing 7x11 Open 7x11x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details