NationSkander California Corporation S608-2RS Bearing 8x22x7 Si3N4 Ceramic Kit7808

Description
S608-2RS sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. It's ABEC-5 quality to ensure high speed. Item: S608-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Closures: Open Quality: ABEC-5 Radial Clearance: C3 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equivalents: S608-2RS and S608-2RS Bearings
Description
S608-2RS sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. It's ABEC-5 quality to ensure high speed. Item: S608-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Closures: Open Quality: ABEC-5 Radial Clearance: C3 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equivalents: S608-2RS and S608-2RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S608-2RS Bearing 8x22x7 Si3N4 Ceramic - Kit7808 - NationSkander California Corporation
Anaheim, CA, USA
S608-2RS Bearing 8x22x7 Si3N4 Ceramic
Kit7808
S608-2RS Bearing 8x22x7 Si3N4 Ceramic Kit7808
S608-2RS sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. It's ABEC-5 quality to ensure high speed. Item: S608-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Closures: Open Quality: ABEC-5 Radial Clearance: C3 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equivalents: S608-2RS and S608-2RS Bearings

S608-2RS sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. It's ABEC-5 quality to ensure high speed.

  • Item: S608-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Closures: Open
  • Quality: ABEC-5
  • Radial Clearance: C3
  • Material: Stainless Steel Grade 440C
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Quantity: One Bearing
  • Equal: s608-2RS1 & s608-2RZ
  • Equivalents: S608-2RS and S608-2RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7808
Product Name S608-2RS Bearing 8x22x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU228UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Sprag Clutch Bearings - 1465260 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details