NationSkander California Corporation HK2010 Needle Bearing 20x26x10 TLA2010Z Kit8631

Description
Needle Roller Bearing Shell Type HK2010, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 10mm. Item: HK2010 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 10mm Basic load rating Cr: 5900 N Basic load rating Cor: 7200 N Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK2010, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 10mm. Item: HK2010 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 10mm Basic load rating Cr: 5900 N Basic load rating Cor: 7200 N Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK2010 Needle Bearing 20x26x10 TLA2010Z - Kit8631 - NationSkander California Corporation
Anaheim, CA, USA
HK2010 Needle Bearing 20x26x10 TLA2010Z
Kit8631
HK2010 Needle Bearing 20x26x10 TLA2010Z Kit8631
Needle Roller Bearing Shell Type HK2010, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 10mm. Item: HK2010 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 10mm Basic load rating Cr: 5900 N Basic load rating Cor: 7200 N Quantity: One Bearing

Needle Roller Bearing Shell Type HK2010, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 10mm.

  • Item: HK2010 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 20mm x 26mm x 10mm
  • Basic load rating Cr: 5900 N
  • Basic load rating Cor: 7200 N
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8631
Product Name HK2010 Needle Bearing 20x26x10 TLA2010Z
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Aerospace Bearings, YAF(Smith) - YAF-24 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details