NationSkander California Corporation NU321EG Nachi Cylindrical Roller Bearing 105x225x49 Kit10466

Description
NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm. Item: NU321EG Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM
Description
NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm. Item: NU321EG Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

Suppliers

Company
Product
Description
Supplier Links
NU321EG Nachi Cylindrical Roller Bearing 105x225x49 - Kit10466 - NationSkander California Corporation
Anaheim, CA, USA
NU321EG Nachi Cylindrical Roller Bearing 105x225x49
Kit10466
NU321EG Nachi Cylindrical Roller Bearing 105x225x49 Kit10466
NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm. Item: NU321EG Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm.

  • Item: NU321EG Cylindrical Roller Bearings
  • Dimensions: 105*225*49 mm/Metric
  • Dynamic load rating Cr: 340,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site
NU321EG Nachi Cylindrical Roller Bearing 105x225x49 - Kit10466 - NationSkander California Corporation
Anaheim, CA, USA
NU321EG Nachi Cylindrical Roller Bearing 105x225x49
Kit10466
NU321EG Nachi Cylindrical Roller Bearing 105x225x49 Kit10466
NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm. Item: NU321EG Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG width is 49mm.

  • Item: NU321EG Cylindrical Roller Bearings
  • Dimensions: 105*225*49 mm/Metric
  • Dynamic load rating Cr: 340,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10466
Product Name NU321EG Nachi Cylindrical Roller Bearing 105x225x49
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details