NationSkander California Corporation LR5006NPP Track Roller Double Row Bearing 30x62x19 Kit8366

Description
LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5006NPP Bearing Type: Track Roller Double Row Bearing Size: 30mmx 62mmx 19mm Inner Diameter: 30mm Outer Diameter: 62mm Width : 19mm Quantity: One bearing Load rating Cw: 17,200 N Load rating Cow: 11,100 N
Description
LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5006NPP Bearing Type: Track Roller Double Row Bearing Size: 30mmx 62mmx 19mm Inner Diameter: 30mm Outer Diameter: 62mm Width : 19mm Quantity: One bearing Load rating Cw: 17,200 N Load rating Cow: 11,100 N

Suppliers

Company
Product
Description
Supplier Links
LR5006NPP Track Roller Double Row Bearing 30x62x19 - Kit8366 - NationSkander California Corporation
Anaheim, CA, USA
LR5006NPP Track Roller Double Row Bearing 30x62x19
Kit8366
LR5006NPP Track Roller Double Row Bearing 30x62x19 Kit8366
LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5006NPP Bearing Type: Track Roller Double Row Bearing Size: 30mmx 62mmx 19mm Inner Diameter: 30mm Outer Diameter: 62mm Width : 19mm Quantity: One bearing Load rating Cw: 17,200 N Load rating Cow: 11,100 N

LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5006NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 30mmx 62mmx 19mm
  • Inner Diameter: 30mm
  • Outer Diameter: 62mm
  • Width : 19mm
  • Quantity: One bearing
  • Load rating Cw: 17,200 N
  • Load rating Cow: 11,100 N
Supplier's Site
LR5006NPP Track Roller Double Row Bearing 30x62x19 - Kit8366 - NationSkander California Corporation
Anaheim, CA, USA
LR5006NPP Track Roller Double Row Bearing 30x62x19
Kit8366
LR5006NPP Track Roller Double Row Bearing 30x62x19 Kit8366
LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5006NPP Bearing Type: Track Roller Double Row Bearing Size: 30mmx 62mmx 19mm Inner Diameter: 30mm Outer Diameter: 62mm Width : 19mm Quantity: One bearing Load rating Cw: 17,200 N Load rating Cow: 11,100 N

LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5006NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 30mmx 62mmx 19mm
  • Inner Diameter: 30mm
  • Outer Diameter: 62mm
  • Width : 19mm
  • Quantity: One bearing
  • Load rating Cw: 17,200 N
  • Load rating Cow: 11,100 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8366
Product Name LR5006NPP Track Roller Double Row Bearing 30x62x19
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details