NationSkander California Corporation HK3520 Needle Bearing 35x42x20 TLA3520Z Kit9028

Description
Needle Roller Bearing Shell Type HK3520, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 20mm. HK3520 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,260 KGF Basic Static Load Rating: 2,330 KGF
Description
Needle Roller Bearing Shell Type HK3520, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 20mm. HK3520 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,260 KGF Basic Static Load Rating: 2,330 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3520 Needle Bearing 35x42x20 TLA3520Z - Kit9028 - NationSkander California Corporation
Anaheim, CA, USA
HK3520 Needle Bearing 35x42x20 TLA3520Z
Kit9028
HK3520 Needle Bearing 35x42x20 TLA3520Z Kit9028
Needle Roller Bearing Shell Type HK3520, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 20mm. HK3520 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,260 KGF Basic Static Load Rating: 2,330 KGF

Needle Roller Bearing Shell Type HK3520, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 20mm.

  • HK3520 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 35mm x 42mm x 20mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,260 KGF
  • Basic Static Load Rating: 2,330 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9028
Product Name HK3520 Needle Bearing 35x42x20 TLA3520Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Roller Bearings - 2482939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details