NationSkander California Corporation 52mm Cam Follower Needle Roller Bearing Kit8269

Description
52mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 52mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x 52 x 66 mm. Item: KR52 Bearing Type: Cam Follower Needle Roller Bearing Size: 20mm x 52mm x 66mm Quantity: One Bearing Dynamic Load Rating: 2,110 KGF Static Load Rating: 3,530 KGF Equal: CF20 Equal: MCFR-52-X
Description
52mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 52mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x 52 x 66 mm. Item: KR52 Bearing Type: Cam Follower Needle Roller Bearing Size: 20mm x 52mm x 66mm Quantity: One Bearing Dynamic Load Rating: 2,110 KGF Static Load Rating: 3,530 KGF Equal: CF20 Equal: MCFR-52-X

Suppliers

Company
Product
Description
Supplier Links
52mm Cam Follower Needle Roller Bearing - Kit8269 - NationSkander California Corporation
Anaheim, CA, USA
52mm Cam Follower Needle Roller Bearing
Kit8269
52mm Cam Follower Needle Roller Bearing Kit8269
52mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 52mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x 52 x 66 mm. Item: KR52 Bearing Type: Cam Follower Needle Roller Bearing Size: 20mm x 52mm x 66mm Quantity: One Bearing Dynamic Load Rating: 2,110 KGF Static Load Rating: 3,530 KGF Equal: CF20 Equal: MCFR-52-X

52mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 52mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x 52 x 66 mm.

  • Item: KR52 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 20mm x 52mm x 66mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 2,110 KGF
  • Static Load Rating: 3,530 KGF
  • Equal: CF20
  • Equal: MCFR-52-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8269
Product Name 52mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

8mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM081608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Bearing - 70171885 - Radwell International
Accurate Bushing Company, Inc.
View Details