NationSkander California Corporation HK2016 Needle Bearing 20x26x16 TLA2016Z Kit8633

Description
Needle Roller Bearing Shell Type HK2016, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 16mm. Item: HK2016 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,130 KGF Basic Static Load Rating: 1,780 KGF
Description
Needle Roller Bearing Shell Type HK2016, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 16mm. Item: HK2016 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,130 KGF Basic Static Load Rating: 1,780 KGF

Suppliers

Company
Product
Description
Supplier Links
HK2016 Needle Bearing 20x26x16 TLA2016Z - Kit8633 - NationSkander California Corporation
Anaheim, CA, USA
HK2016 Needle Bearing 20x26x16 TLA2016Z
Kit8633
HK2016 Needle Bearing 20x26x16 TLA2016Z Kit8633
Needle Roller Bearing Shell Type HK2016, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 16mm. Item: HK2016 Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,130 KGF Basic Static Load Rating: 1,780 KGF

Needle Roller Bearing Shell Type HK2016, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 16mm.

  • Item: HK2016 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 20mm x 26mm x 16mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,130 KGF
  • Basic Static Load Rating: 1,780 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8633
Product Name HK2016 Needle Bearing 20x26x16 TLA2016Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details