NationSkander California Corporation LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing Kit8370

Description
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow: 5.1 KN
Description
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow: 5.1 KN

Suppliers

Company
Product
Description
Supplier Links
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing - Kit8370 - NationSkander California Corporation
Anaheim, CA, USA
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing
Kit8370
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing Kit8370
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow: 5.1 KN

LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing.

  • Item: LFR5201NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 8.5 KN
  • Load rating Cow: 5.1 KN
Supplier's Site
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing - Kit8370 - NationSkander California Corporation
Anaheim, CA, USA
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing
Kit8370
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing Kit8370
LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow: 5.1 KN

LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing.

  • Item: LFR5201NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 8.5 KN
  • Load rating Cow: 5.1 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8370
Product Name LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2058751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details