NationSkander California Corporation NA4905UU Needle roller bearing 25x42x18 Kit7895

Description
Machined type needle roller bearing NA4905UU, the NA4905UU inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 42mm x 18mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm inner ring: 18mm outer ring: 17mm Size: 25mm x 42mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2,070 KGF Static Load Rating: 2,560 KGF
Description
Machined type needle roller bearing NA4905UU, the NA4905UU inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 42mm x 18mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm inner ring: 18mm outer ring: 17mm Size: 25mm x 42mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2,070 KGF Static Load Rating: 2,560 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4905UU Needle roller bearing 25x42x18 - Kit7895 - NationSkander California Corporation
Anaheim, CA, USA
NA4905UU Needle roller bearing 25x42x18
Kit7895
NA4905UU Needle roller bearing 25x42x18 Kit7895
Machined type needle roller bearing NA4905UU, the NA4905UU inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 42mm x 18mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm inner ring: 18mm outer ring: 17mm Size: 25mm x 42mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2,070 KGF Static Load Rating: 2,560 KGF

Machined type needle roller bearing NA4905UU, the NA4905UU inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm.

  • Item: NA4905UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 25mm x 42mm x 18mm /Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • inner ring: 18mm
  • outer ring: 17mm
  • Size: 25mm x 42mm x 18mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 2,070 KGF
  • Static Load Rating: 2,560 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7895
Product Name NA4905UU Needle roller bearing 25x42x18
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details