NationSkander California Corporation NJ328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10408

Description
NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm. Item: NJ328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM
Description
NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm. Item: NJ328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62 - Kit10408 - NationSkander California Corporation
Anaheim, CA, USA
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62
Kit10408
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10408
NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm. Item: NJ328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm.

  • Item: NJ328EG Cylindrical Roller Bearings
  • Dimensions: 140*300*62 mm/Metric
  • Dynamic load rating Cr: 665,000 N
  • Static load rating Cor: 795,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62 - Kit10408 - NationSkander California Corporation
Anaheim, CA, USA
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62
Kit10408
NJ328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10408
NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm. Item: NJ328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG width is 62mm.

  • Item: NJ328EG Cylindrical Roller Bearings
  • Dimensions: 140*300*62 mm/Metric
  • Dynamic load rating Cr: 665,000 N
  • Static load rating Cor: 795,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10408
Product Name NJ328EG Nachi Cylindrical Roller Bearing 140x300x62
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details