NationSkander California Corporation Datasheets for Metal Balls

Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.
Metal Balls: Learn more

Product Name Notes
1 1/4" Cam Follower Needle Roller Bearing, inner diameter is 1/2", outer diameter is 1 1/4" and the length is 52.15mm.The size of this bearing is 1/2" x 1 1/4"...
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing...
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch...
10 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/4"= 1.250 inch...
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome...
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome...
10 Loose Balls 3/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome...
10 Loose Balls 5/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/8"= 0.625 inch Material: Chrome...
10 Loose Balls 5/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/8"= 0.625 inch Material: Chrome...
10 Loose Balls 7/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome...
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome...
10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size...
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made...
10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are...
100 Loose Balls 1/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/16"= 0.063 inch Material: Chrome...
100 Loose Balls 1/2" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome...
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome...
100 Loose Balls 1/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome...
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome...
100 Loose Balls 3/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/16"= 0.188 inch Material: Chrome...
100 Loose Balls 3/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/32"= 0.094 inch Material: Chrome...
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome...
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome...
100 Loose Balls 5/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/32"= 0.157 inch Material: Chrome...
100 Loose Balls 7/16" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/16"= 0.4375 inch Material: Chrome...
4 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/4"= 1.250 inch...
500 Loose Ball Bearings, 100 each: 1/8" - 5/32" - 3/16" - 7/32" - 1/4", Bicycle ball bearings. Item: Loose Bearing Balls Material: Chrome Steel Quality: G25 Size and Quantity:...
65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch.
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome...
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch...
One Loose Balls 5 Inch G400, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5" Material: Chrome Steel...
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter:...
UCP207-20 Pillow Block Bearing, UCP207-20 is Set Screw Type High-Center Height, Inner Diameter is 1 1/4" Item: UCP207-20 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load...