NationSkander California Corporation 85mm Cam Follower Needle Roller Bearing Kit8273

Description
85mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 85mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 85 x 100 mm. Item: KR85 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 85mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-1 Equal: MCFR-85-X
Description
85mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 85mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 85 x 100 mm. Item: KR85 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 85mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-1 Equal: MCFR-85-X

Suppliers

Company
Product
Description
Supplier Links
85mm Cam Follower Needle Roller Bearing - Kit8273 - NationSkander California Corporation
Anaheim, CA, USA
85mm Cam Follower Needle Roller Bearing
Kit8273
85mm Cam Follower Needle Roller Bearing Kit8273
85mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 85mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 85 x 100 mm. Item: KR85 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 85mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-1 Equal: MCFR-85-X

85mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 85mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 85 x 100 mm.

  • Item: KR85 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 30mm x 85mm x 100mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 4,630 KGF
  • Static Load Rating: 8,680 KGF
  • Equal: CF30-1
  • Equal: MCFR-85-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8273
Product Name 85mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Rotation - Cross Roller Ring - RBU5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details