NationSkander California Corporation Datasheets for Ceramic Bearings
Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad.
Ceramic Bearings: Learn more
| Product Name | Notes |
|---|---|
| 10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4... | |
| 10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are... | |
| Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications,... | |
| Full Ceramic R188 Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many... | |
| Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm,... | |
| High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). | |
| R10-2RS Hybrid ceramic chrome steel sealed Bearing, R10-2RS Bearings with ZrO2 Ceramic Balls Electric motor quality, R10-2RS is a popular size that could be used in many applications that uses... | |
| R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that... | |
| R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in... | |
| R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many... | |
| R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many... | |
| R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many... | |
| R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many... | |
| R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many... | |
| R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic. Item: R4 Ball Bearings Type: Full... | |
| R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball... | |
| R6 Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many... | |
| R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many... | |
| R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in... | |
| set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x... | |
| SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item:... | |
| SR6-2RS Stainless Steel ABEC-5 with Ceramic Balls bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32", each... | |
| UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is... |