NationSkander California Corporation NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze Kit10481

Description
NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm. Item: NU316MY Cylindrical Roller Bearings Dimensions: 80*170*39 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 207,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM
Description
NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm. Item: NU316MY Cylindrical Roller Bearings Dimensions: 80*170*39 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 207,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM

Suppliers

Company
Product
Description
Supplier Links
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze - Kit10481 - NationSkander California Corporation
Anaheim, CA, USA
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze
Kit10481
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze Kit10481
NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm. Item: NU316MY Cylindrical Roller Bearings Dimensions: 80*170*39 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 207,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM

NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm.

  • Item: NU316MY Cylindrical Roller Bearings
  • Dimensions: 80*170*39 mm/Metric
  • Dynamic load rating Cr: 190,000 N
  • Static load rating Cor: 207,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,600 RPM
    • Oil Lubrication: 4,300 RPM
Supplier's Site
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze - Kit10481 - NationSkander California Corporation
Anaheim, CA, USA
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze
Kit10481
NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze Kit10481
NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm. Item: NU316MY Cylindrical Roller Bearings Dimensions: 80*170*39 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 207,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM

NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY width is 39mm.

  • Item: NU316MY Cylindrical Roller Bearings
  • Dimensions: 80*170*39 mm/Metric
  • Dynamic load rating Cr: 190,000 N
  • Static load rating Cor: 207,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,600 RPM
    • Oil Lubrication: 4,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10481
Product Name NU316MY Nachi Cylindrical Roller Bearing 80x170x39 Bronze
Unlock Full Specs
to access all available technical data