NationSkander California Corporation LR5000NPP Track Roller Double Row Bearing 10x28x12 Kit8361

Description
LR5000NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5000NPP Bearing Type: Track Roller Double Row Bearing Size: 10mmx 28mmx 12mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 12mm Quantity: One bearing Load rating Cw: 4750 N Load rating Cow: 2850 N
Description
LR5000NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5000NPP Bearing Type: Track Roller Double Row Bearing Size: 10mmx 28mmx 12mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 12mm Quantity: One bearing Load rating Cw: 4750 N Load rating Cow: 2850 N

Suppliers

Company
Product
Description
Supplier Links
LR5000NPP Track Roller Double Row Bearing 10x28x12 - Kit8361 - NationSkander California Corporation
Anaheim, CA, USA
LR5000NPP Track Roller Double Row Bearing 10x28x12
Kit8361
LR5000NPP Track Roller Double Row Bearing 10x28x12 Kit8361
LR5000NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5000NPP Bearing Type: Track Roller Double Row Bearing Size: 10mmx 28mmx 12mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 12mm Quantity: One bearing Load rating Cw: 4750 N Load rating Cow: 2850 N

LR5000NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5000NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 10mmx 28mmx 12mm
  • Inner Diameter: 10mm
  • Outer Diameter: 28mm
  • Width : 12mm
  • Quantity: One bearing
  • Load rating Cw: 4750 N
  • Load rating Cow: 2850 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8361
Product Name LR5000NPP Track Roller Double Row Bearing 10x28x12
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details