NationSkander California Corporation NJ320EG Nachi Cylindrical Roller Bearing 100x215x47 Kit10403

Description
NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm. Item: NJ320EG Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 380,000 N Static load rating Cor: 425,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM
Description
NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm. Item: NJ320EG Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 380,000 N Static load rating Cor: 425,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47 - Kit10403 - NationSkander California Corporation
Anaheim, CA, USA
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47
Kit10403
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47 Kit10403
NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm. Item: NJ320EG Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 380,000 N Static load rating Cor: 425,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM

NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm.

  • Item: NJ320EG Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 380,000 N
  • Static load rating Cor: 425,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,400 RPM
    • Oil Lubrication: 3,000 RPM
Supplier's Site
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47 - Kit10403 - NationSkander California Corporation
Anaheim, CA, USA
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47
Kit10403
NJ320EG Nachi Cylindrical Roller Bearing 100x215x47 Kit10403
NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm. Item: NJ320EG Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 380,000 N Static load rating Cor: 425,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM

NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG width is 47mm.

  • Item: NJ320EG Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 380,000 N
  • Static load rating Cor: 425,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,400 RPM
    • Oil Lubrication: 3,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10403
Product Name NJ320EG Nachi Cylindrical Roller Bearing 100x215x47
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details