NationSkander California Corporation FCB10 One Way Needle Bearing/Clutch 10x16x20 Kit8656

Description
Needle Roller Bearing Shell Type FCB10, this is a popular size that could be used in many application that uses this size 10mm x 16mm x 20mm. Item: FCB10 Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 16mm x 20mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 16mm Width/Height/thickne ss: 20mm Size: 10 x 16 x 20 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type FCB10, this is a popular size that could be used in many application that uses this size 10mm x 16mm x 20mm. Item: FCB10 Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 16mm x 20mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 16mm Width/Height/thickne ss: 20mm Size: 10 x 16 x 20 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB10 One Way Needle Bearing/Clutch 10x16x20 - Kit8656 - NationSkander California Corporation
Anaheim, CA, USA
FCB10 One Way Needle Bearing/Clutch 10x16x20
Kit8656
FCB10 One Way Needle Bearing/Clutch 10x16x20 Kit8656
Needle Roller Bearing Shell Type FCB10, this is a popular size that could be used in many application that uses this size 10mm x 16mm x 20mm. Item: FCB10 Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 16mm x 20mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 16mm Width/Height/thickne ss: 20mm Size: 10 x 16 x 20 mm Quantity: One Bearing

Needle Roller Bearing Shell Type FCB10, this is a popular size that could be used in many application that uses this size 10mm x 16mm x 20mm.

  • Item: FCB10 Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 10mm x 16mm x 20mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 20mm
  • Size: 10 x 16 x 20 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8656
Product Name FCB10 One Way Needle Bearing/Clutch 10x16x20
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details