NationSkander California Corporation NU303 Cylindrical Roller Bearing 17x47x14 Kit8696

Description
NU303 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 47mm x 14mm. Bearing is made of Chrome Steel. Item: NU303 Bearing Type: Cylindrical Roller Bearings Size: 17mm x 47mm x 14mm Dynamic load rating Cr: 24.6 KN Static load rating Cor: 20.4 KN Quantity: One Bearing
Description
NU303 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 47mm x 14mm. Bearing is made of Chrome Steel. Item: NU303 Bearing Type: Cylindrical Roller Bearings Size: 17mm x 47mm x 14mm Dynamic load rating Cr: 24.6 KN Static load rating Cor: 20.4 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NU303 Cylindrical Roller Bearing 17x47x14 - Kit8696 - NationSkander California Corporation
Anaheim, CA, USA
NU303 Cylindrical Roller Bearing 17x47x14
Kit8696
NU303 Cylindrical Roller Bearing 17x47x14 Kit8696
NU303 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 47mm x 14mm. Bearing is made of Chrome Steel. Item: NU303 Bearing Type: Cylindrical Roller Bearings Size: 17mm x 47mm x 14mm Dynamic load rating Cr: 24.6 KN Static load rating Cor: 20.4 KN Quantity: One Bearing

NU303 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 47mm x 14mm. Bearing is made of Chrome Steel.

  • Item: NU303 Bearing
  • Type: Cylindrical Roller Bearings
  • Size: 17mm x 47mm x 14mm
  • Dynamic load rating Cr: 24.6 KN
  • Static load rating Cor: 20.4 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8696
Product Name NU303 Cylindrical Roller Bearing 17x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU4010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details