NationSkander California Corporation NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze Kit10477

Description
NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm. Item: NU312MY Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM
Description
NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm. Item: NU312MY Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze - Kit10477 - NationSkander California Corporation
Anaheim, CA, USA
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze
Kit10477
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze Kit10477
NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm. Item: NU312MY Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm.

  • Item: NU312MY Cylindrical Roller Bearings
  • Dimensions: 60*130*31 mm/Metric
  • Dynamic load rating Cr: 124,000 N
  • Static load rating Cor: 126,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze - Kit10477 - NationSkander California Corporation
Anaheim, CA, USA
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze
Kit10477
NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze Kit10477
NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm. Item: NU312MY Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY width is 31mm.

  • Item: NU312MY Cylindrical Roller Bearings
  • Dimensions: 60*130*31 mm/Metric
  • Dynamic load rating Cr: 124,000 N
  • Static load rating Cor: 126,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10477
Product Name NU312MY Nachi Cylindrical Roller Bearing 60x130x31 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details