NationSkander California Corporation NU326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10469

Description
NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm. Item: NU326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM
Description
NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm. Item: NU326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NU326EG Nachi Cylindrical Roller Bearing 130x280x58 - Kit10469 - NationSkander California Corporation
Anaheim, CA, USA
NU326EG Nachi Cylindrical Roller Bearing 130x280x58
Kit10469
NU326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10469
NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm. Item: NU326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm.

  • Item: NU326EG Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 615,000 N
  • Static load rating Cor: 735,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site
NU326EG Nachi Cylindrical Roller Bearing 130x280x58 - Kit10469 - NationSkander California Corporation
Anaheim, CA, USA
NU326EG Nachi Cylindrical Roller Bearing 130x280x58
Kit10469
NU326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10469
NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm. Item: NU326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG width is 58mm.

  • Item: NU326EG Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 615,000 N
  • Static load rating Cor: 735,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10469
Product Name NU326EG Nachi Cylindrical Roller Bearing 130x280x58
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2058788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details