NationSkander California Corporation Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1 1/2" (1.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used... | |
| 1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1 1/2" SW24AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch, high accuracy grade linear bushings,... | |
| 1 1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in... | |
| 1 1/4" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series... | |
| 1 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1 1/4" SW20AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/4" inch, high accuracy grade linear bushings,... | |
| 1" (One inch) SW16AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch, high accuracy grade linear bushings, inch... | |
| 1" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA,... | |
| 1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly... | |
| 1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore)is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA,... | |
| 1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1/2" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB... | |
| 1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the... | |
| 1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used... | |
| 1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly... | |
| 1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is... | |
| 1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA,... | |
| 1/4" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly... | |
| 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB... | |
| 1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 2 1/2" SW40AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2 1/2" inch, high accuracy grade linear bushings,... | |
| 2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA,... | |
| 2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB... | |
| 2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is... | |
| 3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the... | |
| 3/4" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly... | |
| 3/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB... | |
| 3/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 3/4" SW12AJ Clearance Adjustable Type Linear Motion Ball Bushing, 3/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch, high accuracy grade linear bushings, inch series is... | |
| 3/8" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB... | |
| 3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the... | |
| 4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the... | |
| 4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have... | |
| 4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the inner Diameter is 20mm, the outer Diameter is 32mm and the... | |
| 4" inch bore SW64AJ Clearance Adjustable Type Linear Motion Ball Bushing, 4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 4" inch, high accuracy grade linear bushings, inch... | |
| 5/8" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB... | |
| 5/8" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 5/8" (0.625") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the... | |
| 5/8" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly... | |
| 5/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| 5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is... | |
| 50mm Linear Motion Bearing/Bushing LME50UU, the Inner Diameter is 50mm, the Outer Diameter is 75mm and Length is 100mm. Item: LME50UU Bearing Type: Linear Motion Bushing Bearing Number of Ball... | |
| 8mm Bushing Linear Bearing Sliding Unit works with 8mm Shaft/Rails. Item: SC8UU Bearing Type: Linear motion bearing Liner bearing: LM8UU Quantity: One Bearing Dynamic load rating (CN): 274 Static load... | |
| NB Linear Systems: SFW 4x39.37", 1/4" Diameter x39.37" inch Long Shaft | |
| NB Linear Systems: SFW 6x59.06", 3/8" Diameter x59.06" inch Long Shaft | |
| NB Linear Systems: SFW10x63.0", 5/8" Diameter x63.0" inch Long Shaft | |
| NB Linear Systems: SFW12x63.0", 3/4" Diameter x63.0" inch Long Shaft | |
| NB Linear Systems: SFW16x63.0", 1" Diameter x63.0" inch Long Shaft | |
| Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear... | |
| Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear... | |
| Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing... | |
| Four LME16UU Linear Motion Ball Bushing work with a 16 mm Shafts, they are marked LME16UU, Size is 16mmx 26mmx 36mm, the Inner Diameter is 16mm, the Outer Diameter is... | |
| Four LME25UU Linear Motion Ball Bushing work with a 25 mm Shafts, they are marked LME25UU, Size is 25mmx 40mmx 58mm. Item: LME25UU Ball Bearings Type: Linear Motion Ball Bushings... | |
| Four LME30UU Linear Motion Ball Bushing works with a 30 mm Shafts, Size is 30mmx 47mmx 68mm, bearings are marked LME30UU.Bearings have Built-in Rubber Seals, the inner Diameter is 30mm,... | |
| Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter... | |
| LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is... | |
| LME12UUAJ adjustable Linear Motion Ball Bushing works with 12mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 12mm, outer Diameter of 22mm and a... | |
| LME12UUOP Open Linear Motion Ball Bushing works with a 12mm shafts, Outer Diameter is 22mm and Length is 32mm. Item: LME12UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball... | |
| LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit:... | |
| LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a... | |
| LME20UUOP Open Linear Motion Ball Bushing works with 20mm shafts, Outer Diameter is 32mm and Length is 45mm Item: LME20UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit:... | |
| LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer... | |
| LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear... | |
| LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item:... | |
| LME40UUAJ Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UUAJ Bearings Type: Linear... | |
| One 16mm Linear Bearing, Inner Diameter is 16mm, Outer Diameter is 28mm and Length is 37mm Item: 16mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter (d): 16mm Outer Diameter... | |
| One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm... | |
| One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm... | |
| Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate Item: SC20UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating... | |
| SW12-OP 3/4" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 3/4" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand... | |
| SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand... | |
| SW4 1/4" Bore linear motion ball bushings/bearings, inner 1/4" SW4GAJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch,... | |
| SW4WUU 1/4" Bore linear motion ball bushing/bearing, inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushing, series mainly used in the USA,... | |
| SW8WUU linear motion ball bushing/bearing, inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushing, series mainly used in the USA, NB brand... | |
| SWF10W 5/8" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF12W 3/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF16W 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF20W 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF24W 1-1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF32W 2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF4 linear motion ball bushing/bearing, the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB... | |
| SWF4W 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF6W 3/8" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWF8W 1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWK10 linear motion ball bushing/bearing, the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushing, series mainly used in the USA, NB... | |
| SWT10UU 5/8" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT12UU 3/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT16UU 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT20UU 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT4UU 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT6UU 0.375" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.375" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| SWT8UU 0.5" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.5" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the... | |
| TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high... | |
| TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high... | |
| TW24UU 1 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch dimensions with built-in seals, the Topball slide bush is... | |
| TW4UU 1/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch dimensions with built-in seals, the Topball slide bush is a high... | |
| TW6UU 3/8" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/8" inch dimensions with built-in seals, the Topball slide bush is a high... | |
| TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high... |