NationSkander California Corporation HK1612 Needle Bearing 16x22x12 TLA1612Z Kit8625

Description
Needle Roller Bearing Shell Type HK1612, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 12mm. Item: HK1612 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 12mm Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 1,040 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1612, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 12mm. Item: HK1612 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 12mm Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 1,040 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1612 Needle Bearing 16x22x12 TLA1612Z - Kit8625 - NationSkander California Corporation
Anaheim, CA, USA
HK1612 Needle Bearing 16x22x12 TLA1612Z
Kit8625
HK1612 Needle Bearing 16x22x12 TLA1612Z Kit8625
Needle Roller Bearing Shell Type HK1612, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 12mm. Item: HK1612 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 12mm Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 1,040 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1612, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 12mm.

  • Item: HK1612 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 16mm x 22mm x 12mm
  • Basic Dynamic Load Rating: 780 KGF
  • Basic Static Load Rating: 1,040 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8625
Product Name HK1612 Needle Bearing 16x22x12 TLA1612Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details