NationSkander California Corporation HFL1826 One Way Needle Bearing/Clutch 18x24x26 Kit8350

Description
Needle Roller Bearing Shell Type HFL1826, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 26mm. Item: HFL1826 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 18mm x 24mm x 26mm/Metric ID (inner diameter)/Bore: 18mm OD (outer diameter): 24mm Width/Height/thickne ss: 26mm Size: 18 x 24mm x 26mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL1826, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 26mm. Item: HFL1826 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 18mm x 24mm x 26mm/Metric ID (inner diameter)/Bore: 18mm OD (outer diameter): 24mm Width/Height/thickne ss: 26mm Size: 18 x 24mm x 26mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL1826 One Way Needle Bearing/Clutch 18x24x26 - Kit8350 - NationSkander California Corporation
Anaheim, CA, USA
HFL1826 One Way Needle Bearing/Clutch 18x24x26
Kit8350
HFL1826 One Way Needle Bearing/Clutch 18x24x26 Kit8350
Needle Roller Bearing Shell Type HFL1826, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 26mm. Item: HFL1826 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 18mm x 24mm x 26mm/Metric ID (inner diameter)/Bore: 18mm OD (outer diameter): 24mm Width/Height/thickne ss: 26mm Size: 18 x 24mm x 26mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL1826, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 26mm.

  • Item: HFL1826 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 18mm x 24mm x 26mm/Metric
  • ID (inner diameter)/Bore: 18mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 26mm
  • Size: 18 x 24mm x 26mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8350
Product Name HFL1826 One Way Needle Bearing/Clutch 18x24x26
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details