NationSkander California Corporation Datasheets for Ceramic Balls
Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic materials.
Ceramic Balls: Learn more
| Product Name | Notes |
|---|---|
| 10 Loose Ceramic Balls 1/16 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/16 Inch. Balls are... | |
| 10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size... | |
| 10 Loose Ceramic Balls 11/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 11/32 Inch. Balls are... | |
| 10 Loose Ceramic Balls 15/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 15/64 Inch. Balls are... | |
| 10 Loose Ceramic Balls 17/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 17/64 Inch. Balls are... | |
| 10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of... | |
| 10 Loose Ceramic Balls 3.175mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.175mm. Balls are made of... | |
| 10 Loose Ceramic Balls 3.5mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.5mm. Balls are made of... | |
| 10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4... | |
| 10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are... | |
| 10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made... | |
| 10 Loose Ceramic Balls 3/8 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3/8 Inch. Balls are... | |
| 10 Loose Ceramic Balls 3mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of... | |
| 10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of... | |
| 10 Loose Ceramic Balls 5.556mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5.556mm. Balls are made of... | |
| 10 Loose Ceramic Balls 5/16 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/16 Inch. Balls are... | |
| 10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. | |
| 10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are... | |
| 10 Loose Ceramic Balls 5/32 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are... | |
| 10 Loose Ceramic Balls 9/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 9/32 Inch. Balls are... | |
| 100 Loose Balls 1/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/8"= 0.125 inch Material: Chrome... | |
| 100 Loose Balls 7/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/32"= 0.219 inch Material: Chrome... | |
| 65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. | |
| Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 . Item: Loose... | |
| Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric... | |
| Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm Si3N4, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses... | |
| Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses... |