NationSkander California Corporation RNA6905UU Needle Roller Bearing 30x42x30 Kit7921

Description
Machined needle roller bearing RNA6905UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm. Item: RNA6905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 42mm x 30mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 30mm x 42mm x 30mm Quantity: One Bearing Basic Dynamic Load Rating: 4,000 KGF Basic Static Load Rating: 5,980 KGF Dimensions dr D B 30mm 42mm 30mm
Description
Machined needle roller bearing RNA6905UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm. Item: RNA6905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 42mm x 30mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 30mm x 42mm x 30mm Quantity: One Bearing Basic Dynamic Load Rating: 4,000 KGF Basic Static Load Rating: 5,980 KGF Dimensions dr D B 30mm 42mm 30mm

Suppliers

Company
Product
Description
Supplier Links
RNA6905UU Needle Roller Bearing 30x42x30 - Kit7921 - NationSkander California Corporation
Anaheim, CA, USA
RNA6905UU Needle Roller Bearing 30x42x30
Kit7921
RNA6905UU Needle Roller Bearing 30x42x30 Kit7921
Machined needle roller bearing RNA6905UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm. Item: RNA6905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 42mm x 30mm /Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 30mm x 42mm x 30mm Quantity: One Bearing Basic Dynamic Load Rating: 4,000 KGF Basic Static Load Rating: 5,980 KGF Dimensions dr D B 30mm 42mm 30mm

Machined needle roller bearing RNA6905UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm.

  • Item: RNA6905UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 30mm x 42mm x 30mm /Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 30mm
  • Size: 30mm x 42mm x 30mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 4,000 KGF
  • Basic Static Load Rating: 5,980 KGF
    Dimensions
    drDB
    30mm42mm30mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7921
Product Name RNA6905UU Needle Roller Bearing 30x42x30
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
Sprag Clutch Bearings - 1845750 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details