NationSkander California Corporation HFL1226 One Way Needle Bearing/Clutch 12x18x26 Kit8239

Description
High Quality Needle Roller Bearing Shell Type HFL-1226 , this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm. Dimensions: 12*18*26 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=18mm Width/Height/thickne ss=26mm Item: Needle Roller Bearing One Way Shell Type HFL-1226 Size: 12mm x 18mm x 26mm Type: Needle Roller Bearing Quantity: One Bearing
Description
High Quality Needle Roller Bearing Shell Type HFL-1226 , this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm. Dimensions: 12*18*26 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=18mm Width/Height/thickne ss=26mm Item: Needle Roller Bearing One Way Shell Type HFL-1226 Size: 12mm x 18mm x 26mm Type: Needle Roller Bearing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL1226 One Way Needle Bearing/Clutch 12x18x26 - Kit8239 - NationSkander California Corporation
Anaheim, CA, USA
HFL1226 One Way Needle Bearing/Clutch 12x18x26
Kit8239
HFL1226 One Way Needle Bearing/Clutch 12x18x26 Kit8239
High Quality Needle Roller Bearing Shell Type HFL-1226 , this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm. Dimensions: 12*18*26 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=18mm Width/Height/thickne ss=26mm Item: Needle Roller Bearing One Way Shell Type HFL-1226 Size: 12mm x 18mm x 26mm Type: Needle Roller Bearing Quantity: One Bearing

High Quality Needle Roller Bearing Shell Type HFL-1226 , this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm.

  • Dimensions: 12*18*26 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=18mm
  • Width/Height/thickness=26mm
  • Item: Needle Roller Bearing One Way Shell Type HFL-1226
  • Size: 12mm x 18mm x 26mm
  • Type: Needle Roller Bearing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8239
Product Name HFL1226 One Way Needle Bearing/Clutch 12x18x26
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(Smith) - YAG-06 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details