NationSkander California Corporation HK6012 Needle Bearing 60x68x12 TLA6012Z Kit11870

Description
Needle Roller Bearing Shell Type HK6012, this is a popular size that could be used in many application that uses this size 60mm x 68mm x 12mm. Item: HK6012 Roller Bearing Type: Needle Roller Bearing Size: 60mm x 68mm x 12mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK6012, this is a popular size that could be used in many application that uses this size 60mm x 68mm x 12mm. Item: HK6012 Roller Bearing Type: Needle Roller Bearing Size: 60mm x 68mm x 12mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK6012 Needle Bearing 60x68x12 TLA6012Z - Kit11870 - NationSkander California Corporation
Anaheim, CA, USA
HK6012 Needle Bearing 60x68x12 TLA6012Z
Kit11870
HK6012 Needle Bearing 60x68x12 TLA6012Z Kit11870
Needle Roller Bearing Shell Type HK6012, this is a popular size that could be used in many application that uses this size 60mm x 68mm x 12mm. Item: HK6012 Roller Bearing Type: Needle Roller Bearing Size: 60mm x 68mm x 12mm Quantity: One Bearing

Needle Roller Bearing Shell Type HK6012, this is a popular size that could be used in many application that uses this size 60mm x 68mm x 12mm.

  • Item: HK6012 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 60mm x 68mm x 12mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit11870
Product Name HK6012 Needle Bearing 60x68x12 TLA6012Z
Unlock Full Specs
to access all available technical data

Similar Products

.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Aerospace Bearings, YAG(as,ms) - 24461-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details