NationSkander California Corporation KT121616 Needle Bearing Cage K 12x16x16 kit949

Description
Set of 2 Needle Cages Bearings KT121616, this is a popular size that could be used in many applications that uses this size 12mm x 16mm x 16mm. Item: KT121616 Ball Bearings Type: Needle Cages Bearings Size: 12mm x 16mm x 16mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,220 KGF
Description
Set of 2 Needle Cages Bearings KT121616, this is a popular size that could be used in many applications that uses this size 12mm x 16mm x 16mm. Item: KT121616 Ball Bearings Type: Needle Cages Bearings Size: 12mm x 16mm x 16mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,220 KGF

Suppliers

Company
Product
Description
Supplier Links
KT121616 Needle Bearing Cage K 12x16x16 - kit949 - NationSkander California Corporation
Anaheim, CA, USA
KT121616 Needle Bearing Cage K 12x16x16
kit949
KT121616 Needle Bearing Cage K 12x16x16 kit949
Set of 2 Needle Cages Bearings KT121616, this is a popular size that could be used in many applications that uses this size 12mm x 16mm x 16mm. Item: KT121616 Ball Bearings Type: Needle Cages Bearings Size: 12mm x 16mm x 16mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,220 KGF

Set of 2 Needle Cages Bearings KT121616, this is a popular size that could be used in many applications that uses this size 12mm x 16mm x 16mm.

  • Item: KT121616 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 12mm x 16mm x 16mm
  • Quantity: Two Bearings
  • Basic Dynamic Load Rating: 1,000 KGF
  • Basic Static Load Rating: 1,220 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit949
Product Name KT121616 Needle Bearing Cage K 12x16x16
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
8mm ID, 19mm OD Polymer Spherical Bearing - S99GSBM081912 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details