NationSkander California Corporation 26mm Cam Follower Needle Roller Kit7249

Description
26mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 26mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 26 x 36 mm. Item: KR26 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 26mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10K Equal: MCFR-26-X
Description
26mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 26mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 26 x 36 mm. Item: KR26 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 26mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10K Equal: MCFR-26-X

Suppliers

Company
Product
Description
Supplier Links
26mm Cam Follower Needle Roller - Kit7249 - NationSkander California Corporation
Anaheim, CA, USA
26mm Cam Follower Needle Roller
Kit7249
26mm Cam Follower Needle Roller Kit7249
26mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 26mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 26 x 36 mm. Item: KR26 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 26mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10K Equal: MCFR-26-X

26mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 26mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 26 x 36 mm.

  • Item: KR26 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 10mm x 26mm x 36mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 550 KGF
  • Static Load Rating: 700 KGF
  • Equal: CF10K
  • Equal: MCFR-26-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7249
Product Name 26mm Cam Follower Needle Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB24025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details