NationSkander California Corporation L44643/L44610 Taper Roller Wheel bearing Kit7067

Description
L44643/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: L44643/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 25.4 x 50.292 x 14.224 mm inner diameter: 25.4mm outer diameter: 50.292mm Width: 14.224mm Quantity: One Bearing (cone+cup) load ratings (Cr): 28.8 KN load ratings (Cor): 34 KN
Description
L44643/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: L44643/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 25.4 x 50.292 x 14.224 mm inner diameter: 25.4mm outer diameter: 50.292mm Width: 14.224mm Quantity: One Bearing (cone+cup) load ratings (Cr): 28.8 KN load ratings (Cor): 34 KN

Suppliers

Company
Product
Description
Supplier Links
L44643/L44610 Taper Roller Wheel bearing - Kit7067 - NationSkander California Corporation
Anaheim, CA, USA
L44643/L44610 Taper Roller Wheel bearing
Kit7067
L44643/L44610 Taper Roller Wheel bearing Kit7067
L44643/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: L44643/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 25.4 x 50.292 x 14.224 mm inner diameter: 25.4mm outer diameter: 50.292mm Width: 14.224mm Quantity: One Bearing (cone+cup) load ratings (Cr): 28.8 KN load ratings (Cor): 34 KN

L44643/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel.

  • Item: L44643/10 bearing
  • Type: Single-row Taper Roller Wheel bearing
  • Size: 25.4 x 50.292 x 14.224 mm
  • inner diameter: 25.4mm
  • outer diameter: 50.292mm
  • Width: 14.224mm
  • Quantity: One Bearing (cone+cup)
  • load ratings (Cr): 28.8 KN
  • load ratings (Cor): 34 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7067
Product Name L44643/L44610 Taper Roller Wheel bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details