NationSkander California Corporation HF3520 One Way Needle Bearing/Clutch 35x42x20 Kit8640

Description
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing
Description
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF3520 One Way Needle Bearing/Clutch 35x42x20 - Kit8640 - NationSkander California Corporation
Anaheim, CA, USA
HF3520 One Way Needle Bearing/Clutch 35x42x20
Kit8640
HF3520 One Way Needle Bearing/Clutch 35x42x20 Kit8640
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing

HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm.

  • Item: HF3020 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 30mm x 37mm x 20mm
  • Inner Diameter: 30mm
  • Outer Diameter: 37mm
  • Width: 20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8640
Product Name HF3520 One Way Needle Bearing/Clutch 35x42x20
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Sprag Clutch Bearings - 1845761 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details