NationSkander California Corporation 16 inline/Rollerblade Skate Bearing Si3N4 Ceramic Kit8348

Description
S608-2RS Ball Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearings are closed with rubber seals to protect the bearing from dust or any possible contamination, Item: S608-2RS Ball Bearings Type: Deep groove radial ball bearings Closures: Double sealed with rubber seals RS/RS1/2RS1 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic Silicon Nitride Radial Clearance: C3 Balls Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings Application: Skating ball bearings Equivalents: S608-2RS and S608-2RS Bearings Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ
Description
S608-2RS Ball Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearings are closed with rubber seals to protect the bearing from dust or any possible contamination, Item: S608-2RS Ball Bearings Type: Deep groove radial ball bearings Closures: Double sealed with rubber seals RS/RS1/2RS1 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic Silicon Nitride Radial Clearance: C3 Balls Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings Application: Skating ball bearings Equivalents: S608-2RS and S608-2RS Bearings Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ

Suppliers

Company
Product
Description
Supplier Links
16 inline/Rollerblade Skate Bearing Si3N4 Ceramic - Kit8348 - NationSkander California Corporation
Anaheim, CA, USA
16 inline/Rollerblade Skate Bearing Si3N4 Ceramic
Kit8348
16 inline/Rollerblade Skate Bearing Si3N4 Ceramic Kit8348
S608-2RS Ball Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearings are closed with rubber seals to protect the bearing from dust or any possible contamination, Item: S608-2RS Ball Bearings Type: Deep groove radial ball bearings Closures: Double sealed with rubber seals RS/RS1/2RS1 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic Silicon Nitride Radial Clearance: C3 Balls Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings Application: Skating ball bearings Equivalents: S608-2RS and S608-2RS Bearings Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ

S608-2RS Ball Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearings are closed with rubber seals to protect the bearing from dust or any possible contamination,

  • Item: S608-2RS Ball Bearings
  • Type: Deep groove radial ball bearings
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Material: Stainless Steel Grade 440C
  • Balls: Si3N4 Ceramic Silicon Nitride
  • Radial Clearance: C3
  • Balls Color: Black
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 16 Ball Bearings
  • Application: Skating ball bearings
  • Equivalents: S608-2RS and S608-2RS Bearings
  • Equal: s608-2RS1 & s608-2RZ
  • Equal: 608-2RS1 & 608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8348
Product Name 16 inline/Rollerblade Skate Bearing Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details