NationSkander California Corporation HK3026 Needle Bearing 30x37x26 TLA3026Z Kit9025

Description
Needle Roller Bearing Shell Type HK3026, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 26mm. HK3026 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 26mm Quantity: One Bearing Basic Dynamic Load Rating: 2,530 KGF Basic Static Load Rating: 5,190 KGF
Description
Needle Roller Bearing Shell Type HK3026, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 26mm. HK3026 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 26mm Quantity: One Bearing Basic Dynamic Load Rating: 2,530 KGF Basic Static Load Rating: 5,190 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3026 Needle Bearing 30x37x26 TLA3026Z - Kit9025 - NationSkander California Corporation
Anaheim, CA, USA
HK3026 Needle Bearing 30x37x26 TLA3026Z
Kit9025
HK3026 Needle Bearing 30x37x26 TLA3026Z Kit9025
Needle Roller Bearing Shell Type HK3026, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 26mm. HK3026 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 26mm Quantity: One Bearing Basic Dynamic Load Rating: 2,530 KGF Basic Static Load Rating: 5,190 KGF

Needle Roller Bearing Shell Type HK3026, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 26mm.

  • HK3026 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 30mm x 37mm x 26mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 2,530 KGF
  • Basic Static Load Rating: 5,190 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9025
Product Name HK3026 Needle Bearing 30x37x26 TLA3026Z
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details