NationSkander California Corporation HF1416 One Way Needle Bearing/Clutch 14x20x16 Kit7647

Description
HF1416 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 14mm x 20mm x 16mm. Item: HF1416 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 14mm x 20mm x 16mm Inner Diameter: 14mm Outer Diameter: 20mm Width: 16mm Quantity: One Bearing
Description
HF1416 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 14mm x 20mm x 16mm. Item: HF1416 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 14mm x 20mm x 16mm Inner Diameter: 14mm Outer Diameter: 20mm Width: 16mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF1416 One Way Needle Bearing/Clutch 14x20x16 - Kit7647 - NationSkander California Corporation
Anaheim, CA, USA
HF1416 One Way Needle Bearing/Clutch 14x20x16
Kit7647
HF1416 One Way Needle Bearing/Clutch 14x20x16 Kit7647
HF1416 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 14mm x 20mm x 16mm. Item: HF1416 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 14mm x 20mm x 16mm Inner Diameter: 14mm Outer Diameter: 20mm Width: 16mm Quantity: One Bearing

HF1416 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 14mm x 20mm x 16mm.

  • Item: HF1416 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 14mm x 20mm x 16mm
  • Inner Diameter: 14mm
  • Outer Diameter: 20mm
  • Width: 16mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7647
Product Name HF1416 One Way Needle Bearing/Clutch 14x20x16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-32-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
Rotation - Cross Roller Ring - RB13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details