NationSkander California Corporation NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze Kit10414

Description
NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm. Item: NJ311MY Cylindrical Roller Bearings Dimensions: 55*120*29 mm/Metric Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM
Description
NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm. Item: NJ311MY Cylindrical Roller Bearings Dimensions: 55*120*29 mm/Metric Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze - Kit10414 - NationSkander California Corporation
Anaheim, CA, USA
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze
Kit10414
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze Kit10414
NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm. Item: NJ311MY Cylindrical Roller Bearings Dimensions: 55*120*29 mm/Metric Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM

NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm.

  • Item: NJ311MY Cylindrical Roller Bearings
  • Dimensions: 55*120*29 mm/Metric
  • Dynamic load rating Cr: 110,000 N
  • Static load rating Cor: 111,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,000 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze - Kit10414 - NationSkander California Corporation
Anaheim, CA, USA
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze
Kit10414
NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze Kit10414
NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm. Item: NJ311MY Cylindrical Roller Bearings Dimensions: 55*120*29 mm/Metric Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM

NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY width is 29mm.

  • Item: NJ311MY Cylindrical Roller Bearings
  • Dimensions: 55*120*29 mm/Metric
  • Dynamic load rating Cr: 110,000 N
  • Static load rating Cor: 111,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,000 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10414
Product Name NJ311MY Nachi Cylindrical Roller Bearing 55x120x29 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details