NationSkander California Corporation HF2520 One Way Needle Bearing/Clutch 25x32x20 Kit8638

Description
HF2520 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 20mm. Item: HF2520 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 25mm x 32mm x 20mm Inner Diameter: 25mm Outer Diameter: 32mm Width: 20mm Quantity: One Bearing
Description
HF2520 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 20mm. Item: HF2520 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 25mm x 32mm x 20mm Inner Diameter: 25mm Outer Diameter: 32mm Width: 20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF2520 One Way Needle Bearing/Clutch 25x32x20 - Kit8638 - NationSkander California Corporation
Anaheim, CA, USA
HF2520 One Way Needle Bearing/Clutch 25x32x20
Kit8638
HF2520 One Way Needle Bearing/Clutch 25x32x20 Kit8638
HF2520 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 20mm. Item: HF2520 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 25mm x 32mm x 20mm Inner Diameter: 25mm Outer Diameter: 32mm Width: 20mm Quantity: One Bearing

HF2520 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 20mm.

  • Item: HF2520 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 25mm x 32mm x 20mm
  • Inner Diameter: 25mm
  • Outer Diameter: 32mm
  • Width: 20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8638
Product Name HF2520 One Way Needle Bearing/Clutch 25x32x20
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Aerospace Bearings, YAD(as,ms) - 24465-36 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details