NationSkander California Corporation NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10416

Description
NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm. Item: NJ313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM
Description
NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm. Item: NJ313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze - Kit10416 - NationSkander California Corporation
Anaheim, CA, USA
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Kit10416
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10416
NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm. Item: NJ313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm.

  • Item: NJ313MY Cylindrical Roller Bearings
  • Dimensions: 65*140*33 mm/Metric
  • Dynamic load rating Cr: 135,000 N
  • Static load rating Cor: 139,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze - Kit10416 - NationSkander California Corporation
Anaheim, CA, USA
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Kit10416
NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10416
NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm. Item: NJ313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY width is 33mm.

  • Item: NJ313MY Cylindrical Roller Bearings
  • Dimensions: 65*140*33 mm/Metric
  • Dynamic load rating Cr: 135,000 N
  • Static load rating Cor: 139,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10416
Product Name NJ313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details