NationSkander California Corporation AXK3552 Thrust Needle Roller Bearing 35x52x2 Thrust Bearings Kit8684

Description
AXK3552 Thrust Needle Roller Bearing Item: AXK3552 Bearing Type: Thrust Needle Roller Bearing Size: 35mm x 52mm x 2mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF
Description
AXK3552 Thrust Needle Roller Bearing Item: AXK3552 Bearing Type: Thrust Needle Roller Bearing Size: 35mm x 52mm x 2mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF

Suppliers

Company
Product
Description
Supplier Links
AXK3552 Thrust Needle Roller Bearing 35x52x2 Thrust Bearings - Kit8684 - NationSkander California Corporation
Anaheim, CA, USA
AXK3552 Thrust Needle Roller Bearing 35x52x2 Thrust Bearings
Kit8684
AXK3552 Thrust Needle Roller Bearing 35x52x2 Thrust Bearings Kit8684
AXK3552 Thrust Needle Roller Bearing Item: AXK3552 Bearing Type: Thrust Needle Roller Bearing Size: 35mm x 52mm x 2mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF

AXK3552 Thrust Needle Roller Bearing

  • Item: AXK3552 Bearing
  • Type: Thrust Needle Roller Bearing
  • Size: 35mm x 52mm x 2mm
  • Quantity: One Bearing
  • Dynamic load rating: 1,670 KGF
  • Static load rating: 8,350 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8684
Product Name AXK3552 Thrust Needle Roller Bearing 35x52x2 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details