DigiKey Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"RF Attenuators 15.5dB 400MHz ~ 2.5GHz 50 Ohms 16-LSSOP (0.154"", 3.90mm Width)"
"RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"
"RF Attenuators 31dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"
"RF Attenuators 33dB ~ 42dB 1MHz ~ 50GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"
"RF Attenuators 40dB 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
"RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"
0 DB SMT FXD ATTEN, DC-5000 MHZ
0 to 1 dB Rotary Step Attenuator
0 to 10 dB Rotary Step Attenuato
0 to 100 dB Rotary Step Attenuat
0 TO 102 DB PUSH BUTTON STEP ATT
0 to 45.5 dB Push Button Step At
0 to 65 dB Push Button Step Atte
0 to 82.5 dB Push Button Step At
1 dB Fixed Attenuator, 2.92mm Ma
1 dB Fixed Attenuator, 75 Ohm BN
1 dB Fixed Attenuator, BNC Male
1 dB Fixed Attenuator, N Male to
1 dB Fixed Attenuator, SMA Male
1 dB Fixed Attenuator, TNC Male
1 DB SMT FXD ATTEN, DC-5000 MHZ
10 DB FIXED ATT, 200 - 2500 MHZ
10 dB Fixed Attenuator, 2.92mm M
10 dB Fixed Attenuator, 7/16 DIN
10 dB Fixed Attenuator, 75 Ohm B
10 dB Fixed Attenuator, 75 Ohm N
10 dB Fixed Attenuator, BNC Male
10 dB Fixed Attenuator, N Male t
10 dB Fixed Attenuator, SMA Male
10 dB Fixed Attenuator, TNC Male
10 DB SMT FXD ATTEN, DC-5000 MHZ
12 dB Fixed Attenuator, N Male t
12 DB SMT FXD ATTEN, DC-7000 MHZ
15 dB Fixed Attenuator, N Male t
15 dB Fixed Attenuator, SMA Male
15 DB SMT FXD ATTEN, DC-7000 MHZ
2 dB Fixed Attenuator, 2.92mm Ma
2 dB Fixed Attenuator, BNC Male
2 dB Fixed Attenuator, N Male to
2 dB Fixed Attenuator, SMA Male
2 dB Fixed Attenuator, TNC Male
2 DB SMT FXD ATTN, DC - 7000 MHZ
20 dB Fixed Attenuator, 2.92mm M
20 dB Fixed Attenuator, 7/16 DIN
20 dB Fixed Attenuator, 75 Ohm B
20 dB Fixed Attenuator, 75 Ohm N
20 dB Fixed Attenuator, BNC Male
20 dB Fixed Attenuator, N Male t
20 dB Fixed Attenuator, SMA Male
20 dB Fixed Attenuator, TNC Male
20 DB SMT FIXED ATT, DC-7000 MHZ
3 dB Fixed Attenuator, 2.92mm Ma
3 dB Fixed Attenuator, 75 Ohm BN
3 dB Fixed Attenuator, 75 Ohm N
3 dB Fixed Attenuator, BNC Male
3 dB Fixed Attenuator, N Male to
3 dB Fixed Attenuator, SMA Male
3 dB Fixed Attenuator, TNC Male
3 DB SMT FXD ATTEN, DC-5000 MHZ
30 dB Fixed Attenuator, 2.92mm M
30 dB Fixed Attenuator, 75 Ohm B
30 dB Fixed Attenuator, BNC Male
30 dB Fixed Attenuator, N Male t
30 dB Fixed Attenuator, SMA Male
30 dB Fixed Attenuator, TNC Male
30 DB SMT FXD ATTEN, DC-5000 MHZ
4 dB Fixed Attenuator, N Male to
4 dB Fixed Attenuator, SMA Male
4 DB SMT FXD ATTEN, DC-7000 MHZ
40 dB Fixed Attenuator, BNC Male
40 dB Fixed Attenuator, N Male t
40 dB Fixed Attenuator, SMA Male
40 DB FIXED ATTENUATOR, TNC MALE
50 5BIT 15.5DB 0.5DB DIGITAL STE
50 7BIT 31.75DB 0.25DB DIGITAL S
6 dB Fixed Attenuator, 2.92mm Ma
6 dB Fixed Attenuator, 7/16 DIN
6 dB Fixed Attenuator, 75 Ohm BN
6 dB Fixed Attenuator, 75 Ohm N
6 dB Fixed Attenuator, BNC Male
6 dB Fixed Attenuator, N Male to
6 dB Fixed Attenuator, SMA Male
6 dB Fixed Attenuator, TNC Male
6 DB SMT FXD ATTEN, DC-7000 MHZ
7 dB Fixed Attenuator, N Male to
7 dB Fixed Attenuator, SMA Male
7 DB SMT FIXED ATT, DC 7000 MHZ
8 dB Fixed Attenuator, N Male to
8 dB Fixed Attenuator, SMA Male
8 DB SMT FXD ATTEN, DC-7000 MHZ
9 dB Fixed Attenuator, N Male to
9 dB Fixed Attenuator, SMA Male
9 DB SMT FXD ATTN, DC - 7000 MHZ
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
ATTENUATOR, 1-BIT, 10 DB, DC-30
ATTENUATOR, 1-BIT, 2 DB, DC-30 G
ATTENUATOR, 1-BIT, 4 DB, DC-30 G
ATTENUATOR, 1-BIT, 6 DB, DC-30 G
ATTENUATOR, 1-BIT, 8 DB, DC-30 G
ATTENUATOR, DC-40GHZ, 6 BITS, 3
ATTENUATOR, DC-55 GHZ, 4 BITS, 3
ATTENUATOR, DC-55 GHZ, 5 BITS, 3
ATTENUATOR, VVA, 5-3000 MHZ, 75
ATTENUATOR, VVA, DC-12 GHZ, 50OH
ATTENUATOR,24-40GHZ, 3MM-QFN,0.5K
ATTENUATOR,5.8-12 GHZ,3MM-QFN, 0
ATTENUATOR,6 BITS,DC-26.5GHZ,3MM
ATTENUATOR,DIGITAL,6 BIT,31.5DB,
ATTENUATOR,ED PHEMT,3MMPQFN-16LD
ATTENUATOR,ED-PHEMT, 1BT 20DB,2MM
ATTENUATOR,EDPHEMT,4 BT 1DB,3MMPQ
ATTENUATOR,SERIES PARALLEL 6BT,4
ATTENUATOR,SMT,SOIC1 6LD,ROHS
ATTENUATOR
FXD ATTN PLUG-JACK SMA 1.35
FXD ATTN PLUG-JACK SMA
MMIC ATTENUATOR
RF ATTENUATOR 10DB 50OHM SMA MOD
RF ATTENUATOR 12DB 50OHM SMA MOD
RF ATTENUATOR 1DB 50OHM SMA MOD
RF ATTENUATOR 20DB 50 OHM INLINE
RF ATTENUATOR 20DB 50OHM SMA MOD
RF ATTENUATOR 2DB 50OHM SMA MOD
RF ATTENUATOR 30DB 50OHM SMA MOD
RF ATTENUATOR 3DB 50OHM SMA MOD
RF ATTENUATOR 5DB 50OHM SMA MOD
RF ATTENUATOR 6DB 50OHM SMA MOD
RF ATTENUATOR 8DB 50OHM SMA MOD
RF Attenuators 0.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 0.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 3.5GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 0dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 0dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 0dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 0dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die
RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad
RF Attenuators 0dB ~ 46.4dB 500MHz ~ 4GHz 50 Ohms 36-WFQFN Exposed Pad
RF Attenuators 1.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 1.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 10.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 10dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 10dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 10dB 0Hz ~ 12.4GHz SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 20GHz 2W Die
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753
RF Attenuators 10dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 11.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 11dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 11dB 0Hz ~ 20GHz 2W Die
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA
RF Attenuators 12dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 13dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 13dB 0Hz ~ 20GHz 2W Die
RF Attenuators 13dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 14dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 14dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 15.5dB 0Hz ~ 3.5GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753
RF Attenuators 15dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 17dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 18dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 19dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 1dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 1dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 1dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 1dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 1dB ~ 31dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 1dB ~ 50dB 0Hz ~ 2.4GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 2.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 2.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 20dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 20dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 22dB ~ 44dB 250MHz ~ 4GHz 50 Ohms 2.1W 36-WFQFN Exposed Pad
RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753
RF Attenuators 25dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753
RF Attenuators 2dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 2dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 2dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 2dB 0Hz ~ 12.4GHz SMA In-Line Module
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 2dB 0Hz ~ 20GHz 2W Die
RF Attenuators 2dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 2dB ~ 30dB 0Hz ~ 2.5GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 3.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 3.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 30dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad
RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 32-VFQFN Exposed Pad
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad
RF Attenuators 31.5dB 1MHz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad
RF Attenuators 31dB 0Hz ~ 6GHz 50 Ohms 32-PowerVFQFN
RF Attenuators 37dB 5.8GHz ~ 16GHz 50 Ohms 16-VFQFN Exposed Pad
RF Attenuators 3dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 3dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 3dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 3dB 0Hz ~ 12.4GHz SMA In-Line Module
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 3dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 4.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 42dB 1.8GHz ~ 2.5GHz 50 Ohms SC-74A, SOT-753
RF Attenuators 4dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 4dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 4dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 4dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 4dB 0Hz ~ 20GHz 2W Die
RF Attenuators 4dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 5.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 5.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 5dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 5dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 5dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 5dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 5dB 0Hz ~ 20GHz 2W Die
RF Attenuators 5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 6.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 6.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 6dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 6dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 6dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 6dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 6dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 5W 2-SMD, No Lead
RF Attenuators 7.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 7.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 7dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 7dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 7dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 7dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 7dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 7dB 50MHz ~ 4GHz 50 Ohms 16-VFQFN Exposed Pad
RF Attenuators 8.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 8.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 8dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 8dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 8dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 8dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 8dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 8dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad
RF Attenuators 9.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 9.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 9dB 0Hz ~ 10GHz 50 Ohms 100mW 0805 (2012 Metric)
RF Attenuators 9dB 0Hz ~ 10GHz 50 Ohms 32mW 0402 (1005 Metric)
RF Attenuators 9dB 0Hz ~ 10GHz 50 Ohms 64mW 0603 (1608 Metric)
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 9dB 0Hz ~ 18GHz SMA In-Line Module
RF Attenuators 9dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
RF Attenuators 9dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric)
TAPE AND REEL FOR MAAD-009170-00
TAPE AND REEL, DIGITAL ATTENUATO
TAPE AND REEL,DIGITAL ATTENUATOR
ULTRACMOS RF DIGITAL STEP ATTENU
VARIABLE ATTN, 50-1000 MHZ, 50

<< Prev Next >>