MACOM Attenuators MAAVSS0008TR

Description
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAVSS0008DKR-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-MAAVSS0008TR-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-MAAVSS0008CT-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 2MHz ~ 500GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuator - 852-MAAVSS0008TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR,RF,VVA,LI NEAR,LVP PAD Product overview: MAAVSS0008TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0008TR can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,VVA,LINEAR,LVP PAD Product overview: MAAVSS0008TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0008TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAAVSS0008TR
207411-MAAVSS0008TR
Attenuators - MAAVSS0008TR 207411-MAAVSS0008TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 207411-MAAVSS0008TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207411-MAAVSS0008TR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Attenuators - MAAVSS0008TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0008TR
Attenuators MAAVSS0008TR
RF Attenuators 30dB 500 MHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 30dB 500 MHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAVSS0008DKR-ND 852-MAAVSS0008TR 207411-MAAVSS0008TR MAAVSS0008TR
Product Name Attenuators Attenuator Attenuators - MAAVSS0008TR Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuator - 852-DAT-31R5A-SP+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details