MACOM Attenuators MAATCC0013

Description
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet
Description
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAATCC0013-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753

RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - MAATCC0013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0013
Attenuators MAATCC0013
RF Attenuators 28dB 824 MHz ~ 960 MHz 50 Ohms SC-74A, SOT-753

RF Attenuators 28dB 824 MHz ~ 960 MHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 1465-MAATCC0013-ND MAATCC0013
Product Name Attenuators Attenuators
Attenuation 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details