SV Microwave, Inc. Attenuators M3933/25-87S

Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-87S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-87S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-87S
Attenuators M3933/25-87S
RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - M3933/25-87S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/25-87S
RF and Wireless - Attenuators M3933/25-87S
RF ATTENUATOR 19DB 50OHM SMA

RF ATTENUATOR 19DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SVM3933/25-87S-ND M3933/25-87S M3933/25-87S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Jitter Attenuators - SI5342D-D07551-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details