SV Microwave, Inc. Attenuators M3933/30-32S

Description
RF Attenuators 19dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-32S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-32S-ND
Attenuators M3933/30-32S-ND
RF Attenuators 19dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-32S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-32S
Attenuators M3933/30-32S
RF Attenuators 19dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-32S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-32S
RF and Wireless - Attenuators M3933/30-32S
RF ATTENUATOR 19DB 50OHM SMA

RF ATTENUATOR 19DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-32S-ND M3933/30-32S M3933/30-32S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details