MACOM Attenuator - Digitally Controlled MAADSS0012TR

Description
MACOM's MAADSS0012 is a 1-bit, 21 dB step attenuator. This GaAs MMIC digital attenuator is packaged in an ultra small lead free 2 mm 8-Lead PDFN surface mount package. The MAADSS0012 digital attenuator will work with any power source operating between 2.8 and 5.0 volts. This single bit attenuator is ideally suited for use in wide band systems, up to 8.0 GHz where good linearity and low insertion loss are required. Typical applications for the MAADSS0012 attenuator include WiMAX (802.16), Mesh Networks, Multiband repeaters and other linear systems.
Request a Quote Datasheet
Description
MACOM's MAADSS0012 is a 1-bit, 21 dB step attenuator. This GaAs MMIC digital attenuator is packaged in an ultra small lead free 2 mm 8-Lead PDFN surface mount package. The MAADSS0012 digital attenuator will work with any power source operating between 2.8 and 5.0 volts. This single bit attenuator is ideally suited for use in wide band systems, up to 8.0 GHz where good linearity and low insertion loss are required. Typical applications for the MAADSS0012 attenuator include WiMAX (802.16), Mesh Networks, Multiband repeaters and other linear systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAADSS0012TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAADSS0012TR
Attenuator - Digitally Controlled MAADSS0012TR
MACOM's MAADSS0012 is a 1-bit, 21 dB step attenuator. This GaAs MMIC digital attenuator is packaged in an ultra small lead free 2 mm 8-Lead PDFN surface mount package. The MAADSS0012 digital attenuator will work with any power source operating between 2.8 and 5.0 volts. This single bit attenuator is ideally suited for use in wide band systems, up to 8.0 GHz where good linearity and low insertion loss are required. Typical applications for the MAADSS0012 attenuator include WiMAX (802.16), Mesh Networks, Multiband repeaters and other linear systems.

MACOM's MAADSS0012 is a 1-bit, 21 dB step attenuator. This GaAs MMIC digital attenuator is packaged in an ultra small lead free 2 mm 8-Lead PDFN surface mount package. The MAADSS0012 digital attenuator will work with any power source operating between 2.8 and 5.0 volts. This single bit attenuator is ideally suited for use in wide band systems, up to 8.0 GHz where good linearity and low insertion loss are required. Typical applications for the MAADSS0012 attenuator include WiMAX (802.16), Mesh Networks, Multiband repeaters and other linear systems.

Supplier's Site Datasheet
Attenuators - 1465-MAADSS0012TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,ED-PHEMT, 1BT 20DB,2MM

ATTENUATOR,ED-PHEMT,1BT 20DB,2MM

Buy Now Datasheet
Attenuator - 852-MAADSS0012TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR,ED-PHEMT, 1BT 20DB,2MM Product overview: MAADSS0012TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0012TR can be used for catalog matching and distributor lookup.

ATTENUATOR,ED-PHEMT,1BT 20DB,2MM Product overview: MAADSS0012TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0012TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAADSS0012TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAADSS0012TR
Attenuators MAADSS0012TR
RF Attenuators 800 MHz ~ 8 GHz 50 Ohms

RF Attenuators 800 MHz ~ 8 GHz 50 Ohms

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAADSS0012TR 1465-MAADSS0012TR-ND 852-MAADSS0012TR MAADSS0012TR
Product Name Attenuator - Digitally Controlled Attenuators Attenuator Attenuators
Number of Bits 1
Frequency 2 to 8 GHz 0.8000 to 8 GHz 0.8000 to 8 GHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details